Vishay Intertechnology, Inc. RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FKEA

Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/2W 1% AXIAL - CMF5510R500FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/2W 1% AXIAL
CMF5510R500FKEA
RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FKEA
RES 10.5ohm 1/2W 1% AXIAL

RES 10.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R500FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R500FKEA-ND
Through Hole Resistors CMF5510R500FKEA-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5 1% T-1 Ea E3 Vishay - 48P5944 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5 1% T-1 Ea E3 Vishay
48P5944
Cmf-55 10.5 1% T-1 Ea E3 Vishay 48P5944
CMF-55 10.5 1% T-1 EA e3

CMF-55 10.5 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R500FKEA CMF5510R500FKEA-ND 48P5944
Product Name RES 10.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.5 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details