Vishay Intertechnology, Inc. RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FHEB

Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5 OHM 1/2W 1% AXIAL - CMF5510R500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5 OHM 1/2W 1% AXIAL
CMF5510R500FHEB
RES 10.5 OHM 1/2W 1% AXIAL CMF5510R500FHEB
RES 10.5ohm 1/2W 1% AXIAL

RES 10.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.5HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.5HFTR-ND
Through Hole Resistors CMF10.5HFTR-ND
10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5 1% T-2 Eb E3 Vishay - 68P0229 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5 1% T-2 Eb E3 Vishay
68P0229
Cmf-55 10.5 1% T-2 Eb E3 Vishay 68P0229
CMF-55 10.5 1% T-2 EB e3

CMF-55 10.5 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R500FHEB CMF10.5HFTR-ND 68P0229
Product Name RES 10.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.5 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.5 ohms 10.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers