Vishay Intertechnology, Inc. RES 10.4 OHM 1/2W 1% AXIAL CMF5510R400FHR6

Description
RES 10.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.4ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4 OHM 1/2W 1% AXIAL - CMF5510R400FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 1/2W 1% AXIAL
CMF5510R400FHR6
RES 10.4 OHM 1/2W 1% AXIAL CMF5510R400FHR6
RES 10.4ohm 1/2W 1% AXIAL

RES 10.4ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R400FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R400FHR6-ND
Through Hole Resistors CMF5510R400FHR6-ND
10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res,metal Film,10.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7247 - Newark, An Avnet Company
Chicago, IL, United States
Res,metal Film,10.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C7247
Res,metal Film,10.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C7247
RES,Metal Film,10.2Ohms,250WV, 1+/-% Tol,-50,50ppm-TC

RES,Metal Film,10.2Ohms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R400FHR6 CMF5510R400FHR6-ND 40C7247
Product Name RES 10.4 OHM 1/2W 1% AXIAL Through Hole Resistors Res,metal Film,10.2Ohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10.4 ohms 10.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details