Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R400FHBF

Description
10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R400FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R400FHBF-ND
Through Hole Resistors CMF5510R400FHBF-ND
10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.4 OHM 1/2W 1% AXIAL - CMF5510R400FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4 OHM 1/2W 1% AXIAL
CMF5510R400FHBF
RES 10.4 OHM 1/2W 1% AXIAL CMF5510R400FHBF
RES 10.4ohm 1/2W 1% AXIAL

RES 10.4ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 10.4 Ohm, +/1 Percent, 50 Ppm Vishay - 40C7246 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.4 Ohm, +/1 Percent, 50 Ppm Vishay
40C7246
Cmf55, 10.4 Ohm, +/1 Percent, 50 Ppm Vishay 40C7246
CMF55, 10.4 Ohm, +/- 1 Percent, 50 ppm

CMF55, 10.4 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R400FHBF-ND CMF5510R400FHBF 40C7246
Product Name Through Hole Resistors RES 10.4 OHM 1/2W 1% AXIAL Cmf55, 10.4 Ohm, +/1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.4 ohms 10.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers