Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R100BHBF

Description
10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R100BHBF-ND
Through Hole Resistors CMF5510R100BHBF-ND
10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.1 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.1 OHM 1/2W .1% AXIAL - CMF5510R100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.1 OHM 1/2W .1% AXIAL
CMF5510R100BHBF
RES 10.1 OHM 1/2W .1% AXIAL CMF5510R100BHBF
RES 10.1ohm 1/2W .1% AXIAL

RES 10.1ohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7233 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7233
Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7233
Resistor,Metal Film,10.2Ohms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10.2Ohms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R100BHBF-ND CMF5510R100BHBF 40C7233
Product Name Through Hole Resistors RES 10.1 OHM 1/2W .1% AXIAL Resistor,metal Film,10.2Ohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10.1 ohms 10.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details