Vishay Intertechnology, Inc. RES 10 OHM 1/2W 5% AXIAL CMF5510R000JKEA39

Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W 5% AXIAL - CMF5510R000JKEA39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 5% AXIAL
CMF5510R000JKEA39
RES 10 OHM 1/2W 5% AXIAL CMF5510R000JKEA39
RES 10ohm 1/2W 5% AXIAL

RES 10ohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000JKEA39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000JKEA39-ND
Through Hole Resistors CMF5510R000JKEA39-ND
10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-39 10 5% T-1 Ea E3 Vishay - 68P0202 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-39 10 5% T-1 Ea E3 Vishay
68P0202
Cmf-55-39 10 5% T-1 Ea E3 Vishay 68P0202
CMF-55-39 10 5% T-1 EA e3

CMF-55-39 10 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000JKEA39 CMF5510R000JKEA39-ND 68P0202
Product Name RES 10 OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55-39 10 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers