Vishay Intertechnology, Inc. Through Hole Resistors CMF5510R000FKR639

Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510R000FKR639-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000FKR639-ND
Through Hole Resistors CMF5510R000FKR639-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10 OHM 1/2W 1% AXIAL - CMF5510R000FKR639 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 1% AXIAL
CMF5510R000FKR639
RES 10 OHM 1/2W 1% AXIAL CMF5510R000FKR639
RES 10ohm 1/2W 1% AXIAL

RES 10ohm 1/2W 1% AXIAL

Supplier's Site
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7222 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7222
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7222
Resistor,Metal Film,10Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,10Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000FKR639-ND CMF5510R000FKR639 40C7222
Product Name Through Hole Resistors RES 10 OHM 1/2W 1% AXIAL Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623720-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details