Vishay Precision Group RES 10.0 OHM 1/2W 1% AXIAL CMF5510R000FKEB

Description
RES 10.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/2W 1% AXIAL - CMF5510R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/2W 1% AXIAL
CMF5510R000FKEB
RES 10.0 OHM 1/2W 1% AXIAL CMF5510R000FKEB
RES 10.0ohm 1/2W 1% AXIAL

RES 10.0ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0HGTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0HGTR-ND
Through Hole Resistors CMF10.0HGTR-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0HGCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0HGCT-ND
Through Hole Resistors CMF10.0HGCT-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
10 Ohm 0.5W 250V Resistor - 53-CMF5510R000FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W 250V Resistor
53-CMF5510R000FKEB
10 Ohm 0.5W 250V Resistor 53-CMF5510R000FKEB
Metal Film Resistor, 10 Ohm, 1%, 0.5W, Axial, 250V Product overview: CMF5510R000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FKEB can be used for catalog matching and distributor lookup.

Metal Film Resistor, 10 Ohm, 1%, 0.5W, Axial, 250V Product overview: CMF5510R000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8117 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8117
Metal Film Resistor, 10 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8117
METAL FILM RESISTOR, 10 OHM, 500 MW, 1%, FULL REEL; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500 MW, 1%, FULL REEL; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10 Ohm, 500Mw, ±1%; Resistance Vishay - 48P5941 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, ±1%; Resistance Vishay
48P5941
Metal Film Resistor, 10 Ohm, 500Mw, ±1%; Resistance Vishay 48P5941
METAL FILM RESISTOR, 10 OHM, 500mW, ±1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, ±1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5510R000FKEB CMF10.0HGTR-ND 53-CMF5510R000FKEB 83R8117
Product Name RES 10.0 OHM 1/2W 1% AXIAL Through Hole Resistors 10 Ohm 0.5W 250V Resistor Metal Film Resistor, 10 Ohm, 500 Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R273JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers