Vishay Intertechnology, Inc. RES 10 OHM 1/2W 1% AXIAL CMF5510R000FKBF39

Description
RES 10ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W 1% AXIAL - CMF5510R000FKBF39 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W 1% AXIAL
CMF5510R000FKBF39
RES 10 OHM 1/2W 1% AXIAL CMF5510R000FKBF39
RES 10ohm 1/2W 1% AXIAL

RES 10ohm 1/2W 1% AXIAL

Supplier's Site
10 OHM 2W Resistor - 53-CMF5510R000FKBF39 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 OHM 2W Resistor
53-CMF5510R000FKBF39
10 OHM 2W Resistor 53-CMF5510R000FKBF39
RES 10 OHM 1/2W 1% AXIAL Product overview: CMF5510R000FKBF39 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FKBF39 can be used for catalog matching and distributor lookup.

RES 10 OHM 1/2W 1% AXIAL Product overview: CMF5510R000FKBF39 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 OHM, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FKBF39 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CMF5510R000FKBF39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5510R000FKBF39-ND
Through Hole Resistors 541-CMF5510R000FKBF39-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C7219 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C7219
Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C7219
Resistor,Metal Film,10Ohms,250WV,1+ /-% Tol,-100,100ppm-TC

Resistor,Metal Film,10Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5510R000FKBF39 53-CMF5510R000FKBF39 541-CMF5510R000FKBF39-ND 40C7219
Product Name RES 10 OHM 1/2W 1% AXIAL 10 OHM 2W Resistor Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Axial Leads; Axial
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Technology / Construction Metal Film MetalFilm MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R133JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details