Vishay Precision Group RES 10.0 OHM 1/2W 1% AXIAL CMF5510R000FHEB

Description
RES 10.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0 OHM 1/2W 1% AXIAL - CMF5510R000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0 OHM 1/2W 1% AXIAL
CMF5510R000FHEB
RES 10.0 OHM 1/2W 1% AXIAL CMF5510R000FHEB
RES 10.0ohm 1/2W 1% AXIAL

RES 10.0ohm 1/2W 1% AXIAL

Supplier's Site
10 Ohm 0.5W 250V Resistor - 53-CMF5510R000FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 0.5W 250V Resistor
53-CMF5510R000FHEB
10 Ohm 0.5W 250V Resistor 53-CMF5510R000FHEB
10 Ohm 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEB can be used for catalog matching and distributor lookup.

10 Ohm 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510R000FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510R000FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1026860-CMF5510R000FHEB
Resistors - Through Hole Resistors 1026860-CMF5510R000FHEB
Win Source Part Number: 1026860-CMF5510R000F HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 1,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 Ohms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): MBB02070C1009FRP00; MBA02040C1009FRP00; MRS16000C1009FRP00; RNMF14FTC10R0; RN50C10R0FRE6; RNMF14FTC11R0; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: CMF10.0HFTR,CMF10.0H FCT Base Product Number: CMF55

Win Source Part Number: 1026860-CMF5510R000FHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): MBB02070C1009FRP00; MBA02040C1009FRP00; MRS16000C1009FRP00; RNMF14FTC10R0; RN50C10R0FRE6; RNMF14FTC11R0;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: CMF10.0HFTR,CMF10.0HFCT
Base Product Number: CMF55

Buy Now Datasheet
Through Hole Resistors - CMF10.0HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0HFTR-ND
Through Hole Resistors CMF10.0HFTR-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0HFCT-ND
Through Hole Resistors CMF10.0HFCT-ND
10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay - 26R4033 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
26R4033
Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay 26R4033
METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10 OHM, 500mW, 1%; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 68P0185 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
68P0185
Resistor, Metal Film, 10 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 68P0185
RESISTOR, METAL FILM, 10 OHM, 500mW, 1%, FULL REEL; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10 OHM, 500mW, 1%, FULL REEL; Resistance:10ohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5510R000FHEB 53-CMF5510R000FHEB 1026860-CMF5510R000FHEB CMF10.0HFTR-ND 26R4033
Product Name RES 10.0 OHM 1/2W 1% AXIAL 10 Ohm 0.5W 250V Resistor Resistors - Through Hole Resistors Through Hole Resistors Metal Film Resistor, 10 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.6000 watts 0.5000 watts
Operating DC Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details