Vishay Intertechnology, Inc. RES 10 OHM 1/2W .5% AXIAL CMF5510R000DHRE

Description
RES 10ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W .5% AXIAL - CMF5510R000DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .5% AXIAL
CMF5510R000DHRE
RES 10 OHM 1/2W .5% AXIAL CMF5510R000DHRE
RES 10ohm 1/2W .5% AXIAL

RES 10ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000DHRE-ND
Through Hole Resistors CMF5510R000DHRE-ND
10 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 40C7201 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
40C7201
Resistor,metal Film,10Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 40C7201
Resistor,Metal Film,10Ohms,250WV,.5 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10Ohms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000DHRE CMF5510R000DHRE-ND 40C7201
Product Name RES 10 OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722163 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details