Vishay Intertechnology, Inc. RES 10 OHM 1/2W .25% AXIAL CMF5510R000CHEK

Description
RES 10ohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/2W .25% AXIAL - CMF5510R000CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/2W .25% AXIAL
CMF5510R000CHEK
RES 10 OHM 1/2W .25% AXIAL CMF5510R000CHEK
RES 10ohm 1/2W .25% AXIAL

RES 10ohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510R000CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000CHEK-ND
Through Hole Resistors CMF5510R000CHEK-ND
10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10 .25% T-2 Ek E3 Vishay - 68P0178 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10 .25% T-2 Ek E3 Vishay
68P0178
Cmf-55 10 .25% T-2 Ek E3 Vishay 68P0178
CMF-55 10 .25% T-2 EK e3

CMF-55 10 .25% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000CHEK CMF5510R000CHEK-ND 68P0178
Product Name RES 10 OHM 1/2W .25% AXIAL Through Hole Resistors Cmf-55 10 .25% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers