Vishay Intertechnology, Inc. Metal Film Resistors - CMF5510R000BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5510R000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5510R000BER6
Metal Film Resistors - CMF5510R000BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5510R000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510R000BER6-ND
Through Hole Resistors CMF5510R000BER6-ND
10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7187 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7187
Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7187
Resistor,Metal Film,10Ohms,250WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510R000BER6 CMF5510R000BER6-ND 40C7187
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,10Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623724-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.1500 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers