Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M700GNRE

Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M700GNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M700GNRE-ND
Through Hole Resistors CMF5510M700GNRE-ND
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7M OHM 1/2W 2% AXIAL - CMF5510M700GNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7M OHM 1/2W 2% AXIAL
CMF5510M700GNRE
RES 10.7M OHM 1/2W 2% AXIAL CMF5510M700GNRE
RES 10.7Mohm 1/2W 2% AXIAL

RES 10.7Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 10.7M 2% T-00 R36 Vishay - 68P0163 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7M 2% T-00 R36 Vishay
68P0163
Cmf-55 10.7M 2% T-00 R36 Vishay 68P0163
CMF-55 10.7M 2% T-00 R36

CMF-55 10.7M 2% T-00 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M700GNRE-ND CMF5510M700GNRE 68P0163
Product Name Through Hole Resistors RES 10.7M OHM 1/2W 2% AXIAL Cmf-55 10.7M 2% T-00 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers