Vishay Intertechnology, Inc. Through Hole Resistors CMF5510M700GLEA

Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510M700GLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M700GLEA-ND
Through Hole Resistors CMF5510M700GLEA-ND
10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.7M OHM 1/2W 2% AXIAL - CMF5510M700GLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7M OHM 1/2W 2% AXIAL
CMF5510M700GLEA
RES 10.7M OHM 1/2W 2% AXIAL CMF5510M700GLEA
RES 10.7Mohm 1/2W 2% AXIAL

RES 10.7Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 10.7M 2% T-0 Ea E3 Vishay - 68P0158 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7M 2% T-0 Ea E3 Vishay
68P0158
Cmf-55 10.7M 2% T-0 Ea E3 Vishay 68P0158
CMF-55 10.7M 2% T-0 EA e3

CMF-55 10.7M 2% T-0 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M700GLEA-ND CMF5510M700GLEA 68P0158
Product Name Through Hole Resistors RES 10.7M OHM 1/2W 2% AXIAL Cmf-55 10.7M 2% T-0 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details