VISHAY PRECISION GROUP
CMF5510M500GNR8 -- CMF-55 10.5M 2% T-00 RE8 VISHAY
Vishay Precision Group
Cmf-55 10.5M 2% T-00 Re8 Vishay
CMF5510M500GNR8
Description
CMF-55 10.5M 2% T-00 RE8
Description
CMF-55 10.5M 2% T-00 RE8
Suppliers
Cmf-55 10.5M 2% T-00 Re8 Vishay
68P0156
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
68P0156 |
|
Product Name
|
Cmf-55 10.5M 2% T-00 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
102000 ohms
View Details
2 suppliers
Technology / Construction
Thin film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications
RoHS; Aec-q200 qualified
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details