Vishay Intertechnology, Inc. RES 10M OHM 1/2W 5% AXIAL CMF5510M000JNEB

Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 5% AXIAL - CMF5510M000JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 5% AXIAL
CMF5510M000JNEB
RES 10M OHM 1/2W 5% AXIAL CMF5510M000JNEB
RES 10Mohm 1/2W 5% AXIAL

RES 10Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000JNEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000JNEB-ND
Through Hole Resistors CMF5510M000JNEB-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10M 5% T-00 Eb E3 Vishay - 68P0144 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 5% T-00 Eb E3 Vishay
68P0144
Cmf-55 10M 5% T-00 Eb E3 Vishay 68P0144
CMF-55 10M 5% T-00 EB e3

CMF-55 10M 5% T-00 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000JNEB CMF5510M000JNEB-ND 68P0144
Product Name RES 10M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 10M 5% T-00 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details