Vishay Intertechnology, Inc. RES 10M OHM 1/2W 5% AXIAL CMF5510M000JKEA

Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 5% AXIAL - CMF5510M000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 5% AXIAL
CMF5510M000JKEA
RES 10M OHM 1/2W 5% AXIAL CMF5510M000JKEA
RES 10Mohm 1/2W 5% AXIAL

RES 10Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000JKEA-ND
Through Hole Resistors CMF5510M000JKEA-ND
10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10M 5% T-1 Ea E3 Vishay - 68P0135 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10M 5% T-1 Ea E3 Vishay
68P0135
Cmf-55 10M 5% T-1 Ea E3 Vishay 68P0135
CMF-55 10M 5% T-1 EA e3

CMF-55 10M 5% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000JKEA CMF5510M000JKEA-ND 68P0135
Product Name RES 10M OHM 1/2W 5% AXIAL Through Hole Resistors Cmf-55 10M 5% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details