10 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 10.0Mohm 1/2W 2% AXIAL
Resistor,Metal Film,10MOhms,250WV,2
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF10.0MHSTR-ND | CMF5510M000GKR6 | 40C7175 |
| Product Name | Through Hole Resistors | RES 10.0M OHM 1/2W 2% AXIAL | Resistor,metal Film,10Mohms,250Wv,2+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 2 +/- % | 2 +/- % |