Vishay Intertechnology, Inc. RES 10M OHM 1/2W 1% AXIAL CMF5510M000FLBF

Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10M OHM 1/2W 1% AXIAL - CMF5510M000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10M OHM 1/2W 1% AXIAL
CMF5510M000FLBF
RES 10M OHM 1/2W 1% AXIAL CMF5510M000FLBF
RES 10Mohm 1/2W 1% AXIAL

RES 10Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510M000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510M000FLBF-ND
Through Hole Resistors CMF5510M000FLBF-ND
10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 40C7169 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
40C7169
Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 40C7169
Resistor,Metal Film,10MOhms,250WV,1 +/-% Tol,-150,150ppm-TC

Resistor,Metal Film,10MOhms,250WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510M000FLBF CMF5510M000FLBF-ND 40C7169
Product Name RES 10M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Mohms,250Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details