Metal Film Resistors - Through Hole
CMF55, 10 MOhm, +/- 1 Percent, 100 ppm
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CMF5510M000FKWF | 40C7168 |
| Product Name | Metal Film Resistors - | Cmf55, 10 Mohm, +/1 Percent, 100 Ppm Vishay |
| Technology / Construction | MetalFilm |