Vishay Intertechnology, Inc. RES 10.790K OHM 1/2W 0.1% AXIAL CMF5510K790BEBF

Description
RES 10.790Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.790Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.790K OHM 1/2W 0.1% AXIAL - CMF5510K790BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.790K OHM 1/2W 0.1% AXIAL
CMF5510K790BEBF
RES 10.790K OHM 1/2W 0.1% AXIAL CMF5510K790BEBF
RES 10.790Kohm 1/2W 0.1% AXIAL

RES 10.790Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K790BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K790BEBF-ND
Through Hole Resistors CMF5510K790BEBF-ND
10.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.79 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,107Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C7151 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,107Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C7151
Resistor,metal Film,107Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C7151
Resistor,Metal Film,107KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,107KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K790BEBF CMF5510K790BEBF-ND 40C7151
Product Name RES 10.790K OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,107Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10790 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers