Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W 1% AXIAL CMF5510K700FHEB

Description
RES 10.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W 1% AXIAL - CMF5510K700FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W 1% AXIAL
CMF5510K700FHEB
RES 10.7K OHM 1/2W 1% AXIAL CMF5510K700FHEB
RES 10.7Kohm 1/2W 1% AXIAL

RES 10.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.7KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.7KHFCT-ND
Through Hole Resistors CMF10.7KHFCT-ND
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.7KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.7KHFTR-ND
Through Hole Resistors CMF10.7KHFTR-ND
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K700FHEB CMF10.7KHFCT-ND
Product Name RES 10.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details