Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W 1% AXIAL CMF5510K700FEEA

Description
RES 10.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W 1% AXIAL - CMF5510K700FEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W 1% AXIAL
CMF5510K700FEEA
RES 10.7K OHM 1/2W 1% AXIAL CMF5510K700FEEA
RES 10.7Kohm 1/2W 1% AXIAL

RES 10.7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K700FEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K700FEEA-ND
Through Hole Resistors CMF5510K700FEEA-ND
10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5510K700FEEA CMF5510K700FEEA-ND
Product Name RES 10.7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580270 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details