Vishay Intertechnology, Inc. RES 10.7K OHM 1/2W .1% AXIAL CMF5510K700BHRE

Description
RES 10.7Kohm 1/2W .1% AXIAL
Request a Quote
Description
RES 10.7Kohm 1/2W .1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 10.7K OHM 1/2W .1% AXIAL - CMF5510K700BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.7K OHM 1/2W .1% AXIAL
CMF5510K700BHRE
RES 10.7K OHM 1/2W .1% AXIAL CMF5510K700BHRE
RES 10.7Kohm 1/2W .1% AXIAL

RES 10.7Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 10.7K .1% T-2 R36 Vishay - 68P0086 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.7K .1% T-2 R36 Vishay
68P0086
Cmf-55 10.7K .1% T-2 R36 Vishay 68P0086
CMF-55 10.7K .1% T-2 R36

CMF-55 10.7K .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF5510K700BHRE 68P0086
Product Name RES 10.7K OHM 1/2W .1% AXIAL Cmf-55 10.7K .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details