Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K500FKRE

Description
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500FKRE-ND
Through Hole Resistors CMF5510K500FKRE-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/2W 1% AXIAL - CMF5510K500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W 1% AXIAL
CMF5510K500FKRE
RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FKRE
RES 10.5Kohm 1/2W 1% AXIAL

RES 10.5Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 10.5K 1% T-1 R36 Vishay - 68P0071 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K 1% T-1 R36 Vishay
68P0071
Cmf-55 10.5K 1% T-1 R36 Vishay 68P0071
CMF-55 10.5K 1% T-1 R36

CMF-55 10.5K 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500FKRE-ND CMF5510K500FKRE 68P0071
Product Name Through Hole Resistors RES 10.5K OHM 1/2W 1% AXIAL Cmf-55 10.5K 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1623707-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2700 ohms
View Details
2 suppliers