Vishay Intertechnology, Inc. RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FHEA

Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.5K OHM 1/2W 1% AXIAL - CMF5510K500FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W 1% AXIAL
CMF5510K500FHEA
RES 10.5K OHM 1/2W 1% AXIAL CMF5510K500FHEA
RES 10.5Kohm 1/2W 1% AXIAL

RES 10.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K500FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500FHEA-ND
Through Hole Resistors CMF5510K500FHEA-ND
10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.5K 1% T-2 Ea E3 Vishay - 68P0067 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K 1% T-2 Ea E3 Vishay
68P0067
Cmf-55 10.5K 1% T-2 Ea E3 Vishay 68P0067
CMF-55 10.5K 1% T-2 EA e3

CMF-55 10.5K 1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500FHEA CMF5510K500FHEA-ND 68P0067
Product Name RES 10.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.5K 1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details