Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K500BHEK

Description
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K500BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K500BHEK-ND
Through Hole Resistors CMF5510K500BHEK-ND
10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.5K OHM 1/2W .1% AXIAL - CMF5510K500BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.5K OHM 1/2W .1% AXIAL
CMF5510K500BHEK
RES 10.5K OHM 1/2W .1% AXIAL CMF5510K500BHEK
RES 10.5Kohm 1/2W .1% AXIAL

RES 10.5Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 10.5K .1% T-2 Ek E3 Vishay - 68P0062 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.5K .1% T-2 Ek E3 Vishay
68P0062
Cmf-55 10.5K .1% T-2 Ek E3 Vishay 68P0062
CMF-55 10.5K .1% T-2 EK e3

CMF-55 10.5K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K500BHEK-ND CMF5510K500BHEK 68P0062
Product Name Through Hole Resistors RES 10.5K OHM 1/2W .1% AXIAL Cmf-55 10.5K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details