Vishay Intertechnology, Inc. RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BERE70

Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 10.4Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.4K OHM 1/2W .1% AXIAL - CMF5510K400BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.4K OHM 1/2W .1% AXIAL
CMF5510K400BERE70
RES 10.4K OHM 1/2W .1% AXIAL CMF5510K400BERE70
RES 10.4Kohm 1/2W .1% AXIAL

RES 10.4Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K400BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K400BERE70-ND
Through Hole Resistors CMF5510K400BERE70-ND
10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 10.4 Kohm, +/0.1 Percent, 25 Ppm Vishay - 40C7081 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
40C7081
Cmf55, 10.4 Kohm, +/0.1 Percent, 25 Ppm Vishay 40C7081
CMF55, 10.4 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 10.4 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K400BERE70 CMF5510K400BERE70-ND 40C7081
Product Name RES 10.4K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf55, 10.4 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers