Vishay Intertechnology, Inc. RES 10.178K OHM 1/2W 1% AXIAL CMF5510K178FKBF

Description
RES 10.178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.178Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.178K OHM 1/2W 1% AXIAL - CMF5510K178FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.178K OHM 1/2W 1% AXIAL
CMF5510K178FKBF
RES 10.178K OHM 1/2W 1% AXIAL CMF5510K178FKBF
RES 10.178Kohm 1/2W 1% AXIAL

RES 10.178Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K178FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K178FKBF-ND
Through Hole Resistors CMF5510K178FKBF-ND
10.178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.178 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.178K 1% T-1 B14 Vishay - 68P0034 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.178K 1% T-1 B14 Vishay
68P0034
Cmf-55 10.178K 1% T-1 B14 Vishay 68P0034
CMF-55 10.178K 1% T-1 B14

CMF-55 10.178K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K178FKBF CMF5510K178FKBF-ND 68P0034
Product Name RES 10.178K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.178K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10178 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers