Vishay Intertechnology, Inc. RES 10.02K OHM 1/2W 1% AXIAL CMF5510K020FHEK

Description
RES 10.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.02Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.02K OHM 1/2W 1% AXIAL - CMF5510K020FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.02K OHM 1/2W 1% AXIAL
CMF5510K020FHEK
RES 10.02K OHM 1/2W 1% AXIAL CMF5510K020FHEK
RES 10.02Kohm 1/2W 1% AXIAL

RES 10.02Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K020FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K020FHEK-ND
Through Hole Resistors CMF5510K020FHEK-ND
10.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.02 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 10.02K 1% T-2 Ek E3 Vishay - 68P0027 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10.02K 1% T-2 Ek E3 Vishay
68P0027
Cmf-55 10.02K 1% T-2 Ek E3 Vishay 68P0027
CMF-55 10.02K 1% T-2 EK e3

CMF-55 10.02K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K020FHEK CMF5510K020FHEK-ND 68P0027
Product Name RES 10.02K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 10.02K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details