Vishay Intertechnology, Inc. RES 10.01K OHM 1/2W 0.1% AXIAL CMF5510K010BHR6

Description
RES 10.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 10.01Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.01K OHM 1/2W 0.1% AXIAL - CMF5510K010BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.01K OHM 1/2W 0.1% AXIAL
CMF5510K010BHR6
RES 10.01K OHM 1/2W 0.1% AXIAL CMF5510K010BHR6
RES 10.01Kohm 1/2W 0.1% AXIAL

RES 10.01Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K010BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K010BHR6-ND
Through Hole Resistors CMF5510K010BHR6-ND
10.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10.01 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 10.01 Kohm, +/0.1 Percent, 50 Ppm Vishay - 40C7041 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10.01 Kohm, +/0.1 Percent, 50 Ppm Vishay
40C7041
Cmf55, 10.01 Kohm, +/0.1 Percent, 50 Ppm Vishay 40C7041
CMF55, 10.01 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 10.01 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K010BHR6 CMF5510K010BHR6-ND 40C7041
Product Name RES 10.01K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 10.01 Kohm, +/0.1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers