Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000JNEA

Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000JNEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000JNEA-ND
Through Hole Resistors CMF5510K000JNEA-ND
10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W 5% AXIAL - CMF5510K000JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 5% AXIAL
CMF5510K000JNEA
RES 10K OHM 1/2W 5% AXIAL CMF5510K000JNEA
RES 10Kohm 1/2W 5% AXIAL

RES 10Kohm 1/2W 5% AXIAL

Supplier's Site
Cmf-55 10K 5% T-00 Ea E3 Vishay - 68P0023 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K 5% T-00 Ea E3 Vishay
68P0023
Cmf-55 10K 5% T-00 Ea E3 Vishay 68P0023
CMF-55 10K 5% T-00 EA e3

CMF-55 10K 5% T-00 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000JNEA-ND CMF5510K000JNEA 68P0023
Product Name Through Hole Resistors RES 10K OHM 1/2W 5% AXIAL Cmf-55 10K 5% T-00 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details