Vishay Intertechnology, Inc. RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FKEK

Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/2W 1% AXIAL - CMF5510K000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W 1% AXIAL
CMF5510K000FKEK
RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FKEK
RES 10.0Kohm 1/2W 1% AXIAL

RES 10.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4302-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4302-ND
Through Hole Resistors 541-4302-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 10M8947 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
10M8947
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 10M8947
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor - 16326612 - Radwell International
Willingboro, NJ, United States
Resistor
16326612
Resistor 16326612
RESISTOR, AXIAL, METAL FILM, 1/2W, 10K OHMS, 1%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 1/2W, 10K OHMS, 1%, 2.29X6.1MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5510K000FKEK 541-4302-ND 10M8947 16326612
Product Name RES 10.0K OHM 1/2W 1% AXIAL Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details