Vishay Precision Group RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FKEB

Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10.0Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10.0K OHM 1/2W 1% AXIAL - CMF5510K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W 1% AXIAL
CMF5510K000FKEB
RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FKEB
RES 10.0Kohm 1/2W 1% AXIAL

RES 10.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-4290-2-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4290-2-ND
Through Hole Resistors 541-4290-2-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-4290-1-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4290-1-ND
Through Hole Resistors 541-4290-1-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
0.5W 250V Resistor - 53-CMF5510K000FKEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5510K000FKEB
0.5W 250V Resistor 53-CMF5510K000FKEB
10kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510K000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEB can be used for catalog matching and distributor lookup.

10kR 1% Metal Film Resistor, 0.5W, 250V, Axial Product overview: CMF5510K000FKEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Metal Film Resistor, 10 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay - 83R8114 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay
83R8114
Metal Film Resistor, 10 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay 83R8114
METAL FILM RESISTOR, 10 KOHM, 500 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

METAL FILM RESISTOR, 10 KOHM, 500 MW, 1%, FULL REEL; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, ±1%; Resistance Vishay - 48P5928 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, ±1%; Resistance Vishay
48P5928
Metal Film Resistor, 10Kohm, 500Mw, ±1%; Resistance Vishay 48P5928
METAL FILM RESISTOR, 10KOHM, 500mW, ±1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, ±1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5510K000FKEB 541-4290-2-ND 53-CMF5510K000FKEB 83R8114 48P5928
Product Name RES 10.0K OHM 1/2W 1% AXIAL Through Hole Resistors 0.5W 250V Resistor Metal Film Resistor, 10 Kohm, 500 Mw, 1%, Full Reel; Resistance Vishay Metal Film Resistor, 10Kohm, 500Mw, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details