Vishay Intertechnology, Inc. Through-Hole 0.5W Resistor CMF5510K000FKEA

Description
10kR Metal Film Resistor, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510K000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR Metal Film Resistor, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510K000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 0.5W Resistor - 53-CMF5510K000FKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 0.5W Resistor
53-CMF5510K000FKEA
Through-Hole 0.5W Resistor 53-CMF5510K000FKEA
10kR Metal Film Resistor, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510K000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEA can be used for catalog matching and distributor lookup.

10kR Metal Film Resistor, 1%, 0.5W, Axial, Through Hole Product overview: CMF5510K000FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 0.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 0.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 10.0K OHM 1/2W 1% AXIAL - CMF5510K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W 1% AXIAL
CMF5510K000FKEA
RES 10.0K OHM 1/2W 1% AXIAL CMF5510K000FKEA
RES 10.0Kohm 1/2W 1% AXIAL

RES 10.0Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF10.0KHHTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHHTR-ND
Through Hole Resistors CMF10.0KHHTR-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0KHHCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHHCT-ND
Through Hole Resistors CMF10.0KHHCT-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1374713-CMF5510K000FKEA - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1374713-CMF5510K000FKEA
Resistors - Through Hole Resistors 1374713-CMF5510K000FKEA
Win Source Part Number: 1374713-CMF5510K000F KEA Category: Resistors - Through Hole Resistors Temperature Range - Operating: -55°C ~ 175°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: CMF Package: Tape & Reel (TR) Product Status: Active Features: Flame Retardant Coating, Moisture Resistant, Safety Package / Case: Axial Supplier Device Package: Axial Base Product Number: CMF55 HTSUS: 8533.21.0090 Tolerance: ±1% Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Temperature Coefficient: ±100ppm/°C Resistance: 10 kOhms Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2

Win Source Part Number: 1374713-CMF5510K000FKEA
Category: Resistors - Through Hole Resistors
Temperature Range - Operating: -55°C ~ 175°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: CMF
Package: Tape & Reel (TR)
Product Status: Active
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package / Case: Axial
Supplier Device Package: Axial
Base Product Number: CMF55
HTSUS: 8533.21.0090
Tolerance: ±1%
Size / Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Temperature Coefficient: ±100ppm/°C
Resistance: 10 kOhms
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5510K000FKEA CMF5510K000FKEA CMF10.0KHHTR-ND 1374713-CMF5510K000FKEA
Product Name Through-Hole 0.5W Resistor RES 10.0K OHM 1/2W 1% AXIAL Through Hole Resistors Resistors - Through Hole Resistors
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts
Operating AC Voltage 250 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details