Vishay Intertechnology, Inc. RES 10K OHM 1/2W 1% AXIAL CMF5510K000FHRE70

Description
RES 10Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 1% AXIAL - CMF5510K000FHRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 1% AXIAL
CMF5510K000FHRE70
RES 10K OHM 1/2W 1% AXIAL CMF5510K000FHRE70
RES 10Kohm 1/2W 1% AXIAL

RES 10Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000FHRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FHRE70-ND
Through Hole Resistors CMF5510K000FHRE70-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 10 Kohm, +/1 Percent, 50 Ppm Vishay - 40C7022 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 10 Kohm, +/1 Percent, 50 Ppm Vishay
40C7022
Cmf55, 10 Kohm, +/1 Percent, 50 Ppm Vishay 40C7022
CMF55, 10 kOhm, +/- 1 Percent, 50 ppm

CMF55, 10 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FHRE70 CMF5510K000FHRE70-ND 40C7022
Product Name RES 10K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 10 Kohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers