Vishay Intertechnology, Inc. RES 10K OHM 1/2W 1% AXIAL CMF5510K000FHBF

Description
RES 10Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/2W 1% AXIAL - CMF5510K000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W 1% AXIAL
CMF5510K000FHBF
RES 10K OHM 1/2W 1% AXIAL CMF5510K000FHBF
RES 10Kohm 1/2W 1% AXIAL

RES 10Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5510K000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000FHBF-ND
Through Hole Resistors CMF5510K000FHBF-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 65H4372 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
65H4372
Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 65H4372
Resistor,Metal Film,10KOhms,250WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,10KOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000FHBF CMF5510K000FHBF-ND 65H4372
Product Name RES 10K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,10Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details