Vishay Precision Group 0.5W 250V Resistor CMF5510K000FEEB

Description
10kR 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510K000FEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10kR 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510K000FEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FEEB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 53-CMF5510K000FEEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5510K000FEEB
0.5W 250V Resistor 53-CMF5510K000FEEB
10kR 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510K000FEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FEEB can be used for catalog matching and distributor lookup.

10kR 1% Metal Film Resistor, 0.5W, Axial, 250V Product overview: CMF5510K000FEEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000FEEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleMetal Film Resistors - - CMF5510K000FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
CMF5510K000FEEB
Vishay/DaleMetal Film Resistors - CMF5510K000FEEB
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 1%

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 10Kohms 1%

Supplier's Site
Through Hole Resistors - CMF10.0KHPTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHPTR-ND
Through Hole Resistors CMF10.0KHPTR-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF10.0KHPCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF10.0KHPCT-ND
Through Hole Resistors CMF10.0KHPCT-ND
10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 84R1415 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
84R1415
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 84R1415
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 10Kohm, 500Mw, 1%; Resistance Vishay - 84R1416 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 10Kohm, 500Mw, 1%; Resistance Vishay
84R1416
Resistor, Metal Film, 10Kohm, 500Mw, 1%; Resistance Vishay 84R1416
RESISTOR, METAL FILM, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5510K000FEEB CMF5510K000FEEB CMF10.0KHPTR-ND 84R1415
Product Name 0.5W 250V Resistor Vishay/DaleMetal Film Resistors - Through Hole Resistors Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR15J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers