Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000DHEA

Description
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000DHEA-ND
Through Hole Resistors CMF5510K000DHEA-ND
10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W .5% AXIAL - CMF5510K000DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .5% AXIAL
CMF5510K000DHEA
RES 10K OHM 1/2W .5% AXIAL CMF5510K000DHEA
RES 10Kohm 1/2W .5% AXIAL

RES 10Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 10K .5% T-2 Ea E3 Vishay - 67P9986 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K .5% T-2 Ea E3 Vishay
67P9986
Cmf-55 10K .5% T-2 Ea E3 Vishay 67P9986
CMF-55 10K .5% T-2 EA e3

CMF-55 10K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000DHEA-ND CMF5510K000DHEA 67P9986
Product Name Through Hole Resistors RES 10K OHM 1/2W .5% AXIAL Cmf-55 10K .5% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details