Vishay Intertechnology, Inc. Through Hole Resistors CMF5510K000CEEA

Description
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5510K000CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5510K000CEEA-ND
Through Hole Resistors CMF5510K000CEEA-ND
10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10K OHM 1/2W .25% AXIAL - CMF5510K000CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/2W .25% AXIAL
CMF5510K000CEEA
RES 10K OHM 1/2W .25% AXIAL CMF5510K000CEEA
RES 10Kohm 1/2W .25% AXIAL

RES 10Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 10K .25% T-9 Ea E3 Vishay - 67P9978 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 10K .25% T-9 Ea E3 Vishay
67P9978
Cmf-55 10K .25% T-9 Ea E3 Vishay 67P9978
CMF-55 10K .25% T-9 EA e3

CMF-55 10K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5510K000CEEA-ND CMF5510K000CEEA 67P9978
Product Name Through Hole Resistors RES 10K OHM 1/2W .25% AXIAL Cmf-55 10K .25% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details