Vishay Precision Group 0.5W 250V Resistor CMF5510K000BEEK

Description
Metal Film Resistor, 10kR, 0.1%, 0.5W, 250V, Axial Product overview: CMF5510K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Metal Film Resistor, 10kR, 0.1%, 0.5W, 250V, Axial Product overview: CMF5510K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.5W 250V Resistor - 53-CMF5510K000BEEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5W 250V Resistor
53-CMF5510K000BEEK
0.5W 250V Resistor 53-CMF5510K000BEEK
Metal Film Resistor, 10kR, 0.1%, 0.5W, 250V, Axial Product overview: CMF5510K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEK can be used for catalog matching and distributor lookup.

Metal Film Resistor, 10kR, 0.1%, 0.5W, 250V, Axial Product overview: CMF5510K000BEEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5W, 250V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 250V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5510K000BEEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-4301-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-4301-ND
Through Hole Resistors 541-4301-ND
10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

10 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 10.0K OHM 1/2W .1% AXIAL - CMF5510K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/2W .1% AXIAL
CMF5510K000BEEK
RES 10.0K OHM 1/2W .1% AXIAL CMF5510K000BEEK
RES 10.0Kohm 1/2W .1% AXIAL

RES 10.0Kohm 1/2W .1% AXIAL

Supplier's Site
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay - 65K2370 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
65K2370
Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay 65K2370
METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 500mW, 1%; Resistance:10kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-CMF5510K000BEEK 541-4301-ND CMF5510K000BEEK 65K2370
Product Name 0.5W 250V Resistor Through Hole Resistors RES 10.0K OHM 1/2W .1% AXIAL Metal Film Resistor, 10Kohm, 500Mw, 1%; Resistance Vishay
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 1 +/- %
Operating DC Voltage 250 volts 250 volts
Operating AC Voltage 250 volts 250 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2870 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details