Vishay Intertechnology, Inc. Through Hole Resistors CMF55107K00FHEB

Description
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF107KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF107KHFCT-ND
Through Hole Resistors CMF107KHFCT-ND
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF107KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF107KHFTR-ND
Through Hole Resistors CMF107KHFTR-ND
107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 107K OHM 1/2W 1% AXIAL - CMF55107K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W 1% AXIAL
CMF55107K00FHEB
RES 107K OHM 1/2W 1% AXIAL CMF55107K00FHEB
RES 107Kohm 1/2W 1% AXIAL

RES 107Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 107K 1% T-2 Eb E3 Vishay - 68P0404 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 107K 1% T-2 Eb E3 Vishay
68P0404
Cmf-55 107K 1% T-2 Eb E3 Vishay 68P0404
CMF-55 107K 1% T-2 EB e3

CMF-55 107K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF107KHFCT-ND CMF55107K00FHEB 68P0404
Product Name Through Hole Resistors RES 107K OHM 1/2W 1% AXIAL Cmf-55 107K 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details