Vishay Intertechnology, Inc. RES 107K OHM 1/2W .5% AXIAL CMF55107K00DHEK

Description
RES 107Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/2W .5% AXIAL - CMF55107K00DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/2W .5% AXIAL
CMF55107K00DHEK
RES 107K OHM 1/2W .5% AXIAL CMF55107K00DHEK
RES 107Kohm 1/2W .5% AXIAL

RES 107Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55107K00DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55107K00DHEK-ND
Through Hole Resistors CMF55107K00DHEK-ND
107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

107 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 107K .5% T-2 Ek E3 Vishay - 68P0403 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 107K .5% T-2 Ek E3 Vishay
68P0403
Cmf-55 107K .5% T-2 Ek E3 Vishay 68P0403
CMF-55 107K .5% T-2 EK e3

CMF-55 107K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55107K00DHEK CMF55107K00DHEK-ND 68P0403
Product Name RES 107K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 107K .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details