Vishay Intertechnology, Inc. Through Hole Resistors CMF55105K00CHEK

Description
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55105K00CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55105K00CHEK-ND
Through Hole Resistors CMF55105K00CHEK-ND
105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

105 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 105K OHM 1/2W .25% AXIAL - CMF55105K00CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105K OHM 1/2W .25% AXIAL
CMF55105K00CHEK
RES 105K OHM 1/2W .25% AXIAL CMF55105K00CHEK
RES 105Kohm 1/2W .25% AXIAL

RES 105Kohm 1/2W .25% AXIAL

Supplier's Site
Cmf-55 105K .25% T-2 Ek E3 Vishay - 68P0373 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 105K .25% T-2 Ek E3 Vishay
68P0373
Cmf-55 105K .25% T-2 Ek E3 Vishay 68P0373
CMF-55 105K .25% T-2 EK e3

CMF-55 105K .25% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55105K00CHEK-ND CMF55105K00CHEK 68P0373
Product Name Through Hole Resistors RES 105K OHM 1/2W .25% AXIAL Cmf-55 105K .25% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.2500 +/- % 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details