Vishay Intertechnology, Inc. Metal Film Resistors - CMF55104K00BHR670

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55104K00BHR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55104K00BHR670
Metal Film Resistors - CMF55104K00BHR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55104K00BHR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BHR670-ND
Through Hole Resistors CMF55104K00BHR670-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.04Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C7397 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.04Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C7397
Resistor,metal Film,1.04Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C7397
Resistor,Metal Film,1.04MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.04MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BHR670 CMF55104K00BHR670-ND 40C7397
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.04Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details