Vishay Intertechnology, Inc. Through Hole Resistors CMF55104K00BHEB70

Description
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55104K00BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55104K00BHEB70-ND
Through Hole Resistors CMF55104K00BHEB70-ND
104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

104 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55104K00BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55104K00BHEB70
Metal Film Resistors - CMF55104K00BHEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 104K .1% T-2 Eb E3 Vishay - 68P0357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 104K .1% T-2 Eb E3 Vishay
68P0357
Cmf-55-70 104K .1% T-2 Eb E3 Vishay 68P0357
CMF-55-70 104K .1% T-2 EB e3

CMF-55-70 104K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55104K00BHEB70-ND CMF55104K00BHEB70 68P0357
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 104K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details