Vishay Intertechnology, Inc. RES 102 OHM 1/2W 1% AXIAL CMF55102R00FKRE70

Description
RES 102ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/2W 1% AXIAL - CMF55102R00FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/2W 1% AXIAL
CMF55102R00FKRE70
RES 102 OHM 1/2W 1% AXIAL CMF55102R00FKRE70
RES 102ohm 1/2W 1% AXIAL

RES 102ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102R00FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00FKRE70-ND
Through Hole Resistors CMF55102R00FKRE70-ND
102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 102 1% T-1 R36 Vishay - 68P0348 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 102 1% T-1 R36 Vishay
68P0348
Cmf-55-70 102 1% T-1 R36 Vishay 68P0348
CMF-55-70 102 1% T-1 R36

CMF-55-70 102 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00FKRE70 CMF55102R00FKRE70-ND 68P0348
Product Name RES 102 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 102 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details