Vishay Intertechnology, Inc. RES 102 OHM 1/2W 1% AXIAL CMF55102R00FKEB70

Description
RES 102ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/2W 1% AXIAL - CMF55102R00FKEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/2W 1% AXIAL
CMF55102R00FKEB70
RES 102 OHM 1/2W 1% AXIAL CMF55102R00FKEB70
RES 102ohm 1/2W 1% AXIAL

RES 102ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102R00FKEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00FKEB70-ND
Through Hole Resistors CMF55102R00FKEB70-ND
102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 102 1% T-1 Eb E3 Vishay - 68P0347 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 102 1% T-1 Eb E3 Vishay
68P0347
Cmf-55-70 102 1% T-1 Eb E3 Vishay 68P0347
CMF-55-70 102 1% T-1 EB e3

CMF-55-70 102 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00FKEB70 CMF55102R00FKEB70-ND 68P0347
Product Name RES 102 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 102 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details