Vishay Intertechnology, Inc. RES 102 OHM 1/2W .5% AXIAL CMF55102R00DHEB

Description
RES 102ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 102ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102 OHM 1/2W .5% AXIAL - CMF55102R00DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102 OHM 1/2W .5% AXIAL
CMF55102R00DHEB
RES 102 OHM 1/2W .5% AXIAL CMF55102R00DHEB
RES 102ohm 1/2W .5% AXIAL

RES 102ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF55102R00DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55102R00DHEB-ND
Through Hole Resistors CMF55102R00DHEB-ND
102 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

102 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 102 .5% T-2 Eb E3 Vishay - 68P0342 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 102 .5% T-2 Eb E3 Vishay
68P0342
Cmf-55 102 .5% T-2 Eb E3 Vishay 68P0342
CMF-55 102 .5% T-2 EB e3

CMF-55 102 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55102R00DHEB CMF55102R00DHEB-ND 68P0342
Product Name RES 102 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 102 .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102 ohms 102 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details